Pulse Electronics Corporation 5.5GHZ Rf Antenna ICEFIN49NMOHF

Description
RF ANT 5.5GHZ BLADE NMO BASE MT Product overview: ICEFIN49NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN49NMOHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 5.5GHZ BLADE NMO BASE MT Product overview: ICEFIN49NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN49NMOHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5GHZ Rf Antenna - 875-ICEFIN49NMOHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5GHZ Rf Antenna
875-ICEFIN49NMOHF
5.5GHZ Rf Antenna 875-ICEFIN49NMOHF
RF ANT 5.5GHZ BLADE NMO BASE MT Product overview: ICEFIN49NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN49NMOHF can be used for catalog matching and distributor lookup.

RF ANT 5.5GHZ BLADE NMO BASE MT Product overview: ICEFIN49NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN49NMOHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-3943-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3943-ND
RF Antennas 553-3943-ND
5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz 6.2dB NMO Base Mount

5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz 6.2dB NMO Base Mount

Buy Now Datasheet
RF Antennas - ICEFIN49NMOHF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFIN49NMOHF
RF Antennas ICEFIN49NMOHF
5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz 6.2dB NMO Base Mount

5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz 6.2dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ICEFIN49NMOHF 553-3943-ND ICEFIN49NMOHF
Product Name 5.5GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 4900.0 to 6000.0 MHz 5500.0 MHz
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers