The ICEFIN49DMN is a low-profile multiband RF antenna designed for frequencies ranging from 4900 MHz to 6000 MHz. It features a transparent plastic radome that is visually appealing while maintaining robust RF and mechanical performance. The antenna is equipped with a direct mount and an N-type female connector, requiring a 5/8,Äù (16 mm) hole for installation. It is rated IP67 for weatherproofing, making it suitable for outdoor applications. This antenna is applicable in various fields, including public safety, LMR, Wi-Fi, 3G/4G LTE, ISM, DSRC, and IoT applications such as vending and metering. The product is packaged with 16 units per tray and 32 units per carton, facilitating bulk purchasing for larger projects.
RF ANT 5.5GHZ BLADE N FEM CONN Product overview: ICEFIN49DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN49DMN can be used for catalog matching and distributor lookup.
5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz N Type Female Connector Mount
5.5GHz Dome RF Antenna 4.9GHz ~ 6GHz N Type Female Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-ICEFIN49DMN | 553-3942-ND | ICEFIN49DMN |
| Product Name | 5.5GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas |
Vertical