Pulse Electronics Corporation Connectors,Interconnects HX5G1010NL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transformer Type: LAN 10/100 Base-T Mounting Type: Fixed Size / Dimension: 0.197" L x 0.130" W (5.00mm x 3.30mm) Height - Seated (Max): 5.33mm Packaging: Bulk Inductance: 350μH
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transformer Type: LAN 10/100 Base-T Mounting Type: Fixed Size / Dimension: 0.197" L x 0.130" W (5.00mm x 3.30mm) Height - Seated (Max): 5.33mm Packaging: Bulk Inductance: 350μH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transformer Type: LAN 10/100 Base-T Mounting Type: Fixed Size / Dimension: 0.197" L x 0.130" W (5.00mm x 3.30mm) Height - Seated (Max): 5.33mm Packaging: Bulk Inductance: 350μH

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Transformer Type: LAN 10/100 Base-T
Mounting Type: Fixed
Size / Dimension: 0.197" L x 0.130" W (5.00mm x 3.30mm)
Height - Seated (Max): 5.33mm
Packaging: Bulk
Inductance: 350μH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Assemblies - 2262-A22032-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details