Pulse Electronics Corporation OEM Parts - OEM Parts (F - I) - HX5400NLT HX5400NLT

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063756-HX5400NLT Packaging: Tape & Reel Termination: SMD/SMT Length: 28.45 mm Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Solder
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063756-HX5400NLT Packaging: Tape & Reel Termination: SMD/SMT Length: 28.45 mm Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HX5400NLT - 1063756-HX5400NLT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HX5400NLT
1063756-HX5400NLT
OEM Parts - OEM Parts (F - I) - HX5400NLT 1063756-HX5400NLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063756-HX5400NLT Packaging: Tape & Reel Termination: SMD/SMT Length: 28.45 mm Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Solder

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063756-HX5400NLT
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 28.45 mm
Mounting: SMD (SMT)
Number of Pins: 24
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead/Base Style: Solder

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063756-HX5400NLT
Product Name OEM Parts - OEM Parts (F - I) - HX5400NLT
Unlock Full Specs
to access all available technical data