Pulse Electronics Corporation Custom Parts - Custom Parts (E - I) - H1338NLT H1338NLT

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167869-H1338NLT Length: 25.4 mm Return Loss: -12 dB Number of Pins: 16 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Insertion Loss (dB): -1.1 dB Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167869-H1338NLT Length: 25.4 mm Return Loss: -12 dB Number of Pins: 16 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Insertion Loss (dB): -1.1 dB Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - H1338NLT - 1167869-H1338NLT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - H1338NLT
1167869-H1338NLT
Custom Parts - Custom Parts (E - I) - H1338NLT 1167869-H1338NLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167869-H1338NLT Length: 25.4 mm Return Loss: -12 dB Number of Pins: 16 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Insertion Loss (dB): -1.1 dB Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167869-H1338NLT
Length: 25.4 mm
Return Loss: -12 dB
Number of Pins: 16
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Insertion Loss (dB): -1.1 dB
Max Operating Temperature: 70 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1167869-H1338NLT
Product Name Custom Parts - Custom Parts (E - I) - H1338NLT
Unlock Full Specs
to access all available technical data