Pulse Electronics Corporation OEM Parts - OEM Parts (F - I) - H1183T H1183T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061480-H1183T Termination: SMD/SMT Length: 12.7 mm Height: 5.97 mm Isolation Voltage: 1.5 kV Width: 5.97 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061480-H1183T Termination: SMD/SMT Length: 12.7 mm Height: 5.97 mm Isolation Voltage: 1.5 kV Width: 5.97 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - H1183T - 1061480-H1183T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - H1183T
1061480-H1183T
OEM Parts - OEM Parts (F - I) - H1183T 1061480-H1183T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061480-H1183T Termination: SMD/SMT Length: 12.7 mm Height: 5.97 mm Isolation Voltage: 1.5 kV Width: 5.97 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061480-H1183T
Termination: SMD/SMT
Length: 12.7 mm
Height: 5.97 mm
Isolation Voltage: 1.5 kV
Width: 5.97 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061480-H1183T
Product Name OEM Parts - OEM Parts (F - I) - H1183T
Unlock Full Specs
to access all available technical data