Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061475-H1117NLT
Packaging: Tape and Reel
Length: 25.4 mm
Return Loss: -12 dB
Number of Pins: 16
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 12.83 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Insertion Loss (dB): -1 dB
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061475-H1117NLT |
| Product Name | OEM Parts - OEM Parts (F - I) - H1117NLT |