Pulse Electronics Corporation 883MHZ 1.575GHZ Rf Antenna GPSSB800/2170FS

Description
RF ANT 883MHZ/1.575GHZ FLAT BAR Product overview: GPSSB800/2170FS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSSB800/2170FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 883MHZ/1.575GHZ FLAT BAR Product overview: GPSSB800/2170FS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSSB800/2170FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
883MHZ 1.575GHZ Rf Antenna - 875-GPSSB800/2170FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
883MHZ 1.575GHZ Rf Antenna
875-GPSSB800/2170FS
883MHZ 1.575GHZ Rf Antenna 875-GPSSB800/2170FS
RF ANT 883MHZ/1.575GHZ FLAT BAR Product overview: GPSSB800/2170FS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSSB800/2170FS can be used for catalog matching and distributor lookup.

RF ANT 883MHZ/1.575GHZ FLAT BAR Product overview: GPSSB800/2170FS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSSB800/2170FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSSB800/2170FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSSB800/2170FS
RF Antennas GPSSB800/2170FS
883MHz, 1.575GHz, 1.9GHz GPS Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 25dB SMA Male, FME Female Adhesive

883MHz, 1.575GHz, 1.9GHz GPS Flat Bar RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 25dB SMA Male, FME Female Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-GPSSB800/2170FS GPSSB800/2170FS
Product Name 883MHZ 1.575GHZ Rf Antenna RF Antennas
Applications RF Testing GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details