Pulse Electronics Corporation 1575.4 MHZ Rf Antenna GPSNMO02

Description
BLACK GPS NMO, 1575.4 MHZ Product overview: GPSNMO02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.4 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1575.4 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSNMO02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BLACK GPS NMO, 1575.4 MHZ Product overview: GPSNMO02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.4 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1575.4 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSNMO02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1575.4 MHZ Rf Antenna - 875-GPSNMO02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.4 MHZ Rf Antenna
875-GPSNMO02
1575.4 MHZ Rf Antenna 875-GPSNMO02
BLACK GPS NMO, 1575.4 MHZ Product overview: GPSNMO02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.4 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1575.4 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSNMO02 can be used for catalog matching and distributor lookup.

BLACK GPS NMO, 1575.4 MHZ Product overview: GPSNMO02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.4 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1575.4 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSNMO02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-GPSNMO02-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-GPSNMO02-ND
RF Antennas 553-GPSNMO02-ND
1.575GHz GPS Dome RF Antenna 5dBi, 28dBi Connector Mount

1.575GHz GPS Dome RF Antenna 5dBi, 28dBi Connector Mount

Buy Now Datasheet
RF Antennas - GPSNMO02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSNMO02
RF Antennas GPSNMO02
1.575GHz GPS Dome RF Antenna 5dBi, 28dBi Connector Mount

1.575GHz GPS Dome RF Antenna 5dBi, 28dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-GPSNMO02 553-GPSNMO02-ND GPSNMO02
Product Name 1575.4 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details