Pulse Electronics Corporation Rf Antenna GPSMB502

Description
RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB502 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB502 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-GPSMB502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-GPSMB502
Rf Antenna 875-GPSMB502
RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB502 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB502 can be used for catalog matching and distributor lookup.

RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB502 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-3956-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3956-ND
RF Antennas 553-3956-ND
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - GPSMB502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSMB502
RF Antennas GPSMB502
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas - 60AC2985 - Newark, An Avnet Company
Chicago, IL, United States
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas
60AC2985
Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas 60AC2985
WIFI/GPS/GNSS ANTENNA, 4.9-5.925GHZ; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.4; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

WIFI/GPS/GNSS ANTENNA, 4.9-5.925GHZ; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.4; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 875-GPSMB502 553-3956-ND GPSMB502 60AC2985
Product Name Rf Antenna RF Antennas RF Antennas Wifi/gps/gnss Antenna, 4.9-5.925Ghz; Antenna Type Pulse Larsen Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi GPS, LTE, Wi-Fi
Technology Type Module Module Module
Gain 5 dB 5 dB
VSWR 1.5 :1 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details