Pulse Electronics Corporation RF Antennas GPSMB401

Description
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount
Request a Quote Datasheet
Description
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3955-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3955-ND
RF Antennas 553-3955-ND
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet
Rf Antenna - 875-GPSMB401 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-GPSMB401
Rf Antenna 875-GPSMB401
RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB401 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB401 can be used for catalog matching and distributor lookup.

RF ANT MODULE RP-SMA MALE PAN MT Product overview: GPSMB401 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
GPSMB401
RF/IF and RFID - RF Antennas GPSMB401
Win Source Part Number: 1114865-GPSMB401 Category: RF/IF and RFID>RF Antennas Features: LNA, Filter Termination: RP-SMA Male, SMA Male Package: Bag Ingress Protection: IP67 Applications: GPS, LTE, Wi-Fi Standard Package: 6 Height (Max): 2.992" (76.00mm) Frequency Group: Wide Band Antenna Type: Module Number of Bands: 6 VSWR: 1.5 Gain: 5dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 553-3955

Win Source Part Number: 1114865-GPSMB401
Category: RF/IF and RFID>RF Antennas
Features: LNA, Filter
Termination: RP-SMA Male, SMA Male
Package: Bag
Ingress Protection: IP67
Applications: GPS, LTE, Wi-Fi
Standard Package: 6
Height (Max): 2.992" (76.00mm)
Frequency Group: Wide Band
Antenna Type: Module
Number of Bands: 6
VSWR: 1.5
Gain: 5dBi
RF Family/Standard: Cellular, Navigation, WiFi
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 553-3955

Buy Now Datasheet
RF Antennas - GPSMB401 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSMB401
RF Antennas GPSMB401
GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

GPS, LTE, Wi-Fi Module RF Antenna 5dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3955-ND 875-GPSMB401 GPSMB401 GPSMB401
Product Name RF Antennas Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Gain 5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers