Pulse Electronics Corporation RF Antennas GPSMB301

Description
829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSMB301-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
GPSMB301-ND
RF Antennas GPSMB301-ND
829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount

829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount

Buy Now Datasheet
829MHZ 1.93GHZ Rf Antenna - 875-GPSMB301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.93GHZ Rf Antenna
875-GPSMB301
829MHZ 1.93GHZ Rf Antenna 875-GPSMB301
RF ANT 829MHZ/1.93GHZ DOME SMA Product overview: GPSMB301 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.93GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.93GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB301 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.93GHZ DOME SMA Product overview: GPSMB301 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.93GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.93GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMB301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSMB301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSMB301
RF Antennas GPSMB301
829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount

829MHz, 1.93GHz, 2.5GHz, 3.25GHz GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.6GHz 6dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GPSMB301-ND 875-GPSMB301 GPSMB301
Product Name RF Antennas 829MHZ 1.93GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; GPS; GPS, LTE RF Testing GPS, LTE
Primary Frequency Range 829.0 to 3250.0 MHz 698.0 to 3600.0 MHz
Gain 6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details