Pulse Electronics Corporation 1.575GHZ Rf Antenna GPSGMSMA

Description
RF ANT 1.575GHZ MOD SMA ADH 5M Product overview: GPSGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGMSMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ MOD SMA ADH 5M Product overview: GPSGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGMSMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ Rf Antenna - 875-GPSGMSMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GPSGMSMA
1.575GHZ Rf Antenna 875-GPSGMSMA
RF ANT 1.575GHZ MOD SMA ADH 5M Product overview: GPSGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGMSMA can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ MOD SMA ADH 5M Product overview: GPSGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGMSMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2612-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2612-ND
RF Antennas 553-2612-ND
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

Buy Now Datasheet
Gps Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC2983 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas
60AC2983
Gps Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas 60AC2983
GPS ANTENNA, 1.57542GHZ, 1.5DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:1.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:GPSGM Series RoHS Compliant: Yes

GPS ANTENNA, 1.57542GHZ, 1.5DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:1.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:GPSGM Series RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - GPSGMSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSGMSMA
RF Antennas GPSGMSMA
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-GPSGMSMA 553-2612-ND 60AC2983 GPSGMSMA
Product Name 1.575GHZ Rf Antenna RF Antennas Gps Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Technology Type Module Module Module
Primary Frequency Range 1575.0 MHz ? to 1575.4 MHz
Gain 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details