1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
RF ANT 1.575/1.602GHZ CER PATCH Product overview: GPSGB1330 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGB1330 can be used for catalog matching and distributor lookup.
1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-GPSGB1330-ND | 875-GPSGB1330 | GPSGB1330 |
| Product Name | RF Antennas | 1.602GHZ Rf Antenna | RF Antennas |
| Applications | GPS; GPS | RF Testing | GPS |
| Primary Frequency Range | 1575.0 to 1602.0 MHz | ||
| Gain | 1 dB | ||
| VSWR | 2 :1 |
Vertical