Pulse Electronics Corporation RF Antennas GPSGB1315

Description
1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GPSGB1315-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-GPSGB1315-ND
RF Antennas 553-GPSGB1315-ND
1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1.602GHZ Rf Antenna - 875-GPSGB1315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.602GHZ Rf Antenna
875-GPSGB1315
1.602GHZ Rf Antenna 875-GPSGB1315
RF ANT 1.575/1.602GHZ CER PATCH Product overview: GPSGB1315 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGB1315 can be used for catalog matching and distributor lookup.

RF ANT 1.575/1.602GHZ CER PATCH Product overview: GPSGB1315 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGB1315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSGB1315 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSGB1315
RF Antennas GPSGB1315
1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz, 1.602GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-GPSGB1315-ND 875-GPSGB1315 GPSGB1315
Product Name RF Antennas 1.602GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 1 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details