RF ANT 700MHZ/850MHZ DOME PNL MT Product overview: GPSDM700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM700/5800SSS
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GPS, GSM, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.17GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 5.15GHz ~ 5.875GHz 4.5dBi, 6.5dBi SMA Male (3) Panel Mount
GPS ANTENNA, 5.15-5.875GHZ, 6.5DBI; Antenna Type:GPS; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMA Connector; Gain:6.5dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Linear,
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GPS, GSM, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.17GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 5.15GHz ~ 5.875GHz 4.5dBi, 6.5dBi SMA Male (3) Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-GPSDM700/5800SSS | 553-2590-ND | 60AC2982 | GPSDM700/5800SSS |
| Product Name | 700MHZ 850MHZ Rf Antenna | RF Antennas | Gps Antenna, 5.15-5.875Ghz, 6.5Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, GSM, LTE, WLAN | GPS, GSM, LTE, WLAN | |
| Primary Frequency Range | 698.0 to 5875.0 MHz | 700.0 to 5000.0 MHz | 5150.0 to 5875.0 MHz | |
| Technology Type | Dome | Dome | Dome | |
| Gain | 4.5 to 6.5 dB | 6.5 dB |