1.575GHz GPS Dome RF Antenna 5dBi, 28dBi SMA Adhesive
BLACK GPS DIRECT MOUNT, 1575.4 M Product overview: GPSDM08 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM08 can be used for catalog matching and distributor lookup.
1.575GHz GPS Dome RF Antenna 5dBi, 28dBi SMA Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-GPSDM08-ND | 875-GPSDM08 | GPSDM08 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | GPS; GPS | RF Testing | GPS |
| Primary Frequency Range | 1575.0 MHz | ||
| Gain | 5 to 28 dB |
Vertical