Pulse Electronics Corporation 1.575GHZ Rf Antenna GPSDM02

Description
RF ANT 1.575GHZ DOME MCX CONN Product overview: GPSDM02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ DOME MCX CONN Product overview: GPSDM02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ Rf Antenna - 875-GPSDM02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GPSDM02
1.575GHZ Rf Antenna 875-GPSDM02
RF ANT 1.575GHZ DOME MCX CONN Product overview: GPSDM02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM02 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ DOME MCX CONN Product overview: GPSDM02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSDM02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2589-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2589-ND
RF Antennas 553-2589-ND
1.575GHz GPS Dome RF Antenna 5dBic MCX Adhesive

1.575GHz GPS Dome RF Antenna 5dBic MCX Adhesive

Buy Now Datasheet
RF Antennas - GPSDM02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSDM02
RF Antennas GPSDM02
1.575GHz GPS Dome RF Antenna 5dBic MCX Adhesive

1.575GHz GPS Dome RF Antenna 5dBic MCX Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-GPSDM02 553-2589-ND GPSDM02
Product Name 1.575GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details