Pulse Electronics Corporation RF Antennas GPSCWCP03

Description
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Connector Mount
Datasheet
Description
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSCWCP03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSCWCP03
RF Antennas GPSCWCP03
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Connector Mount

892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPSCWCP03
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
4G 15dBI Fiberglass Antenna with SMA Male St. Connector - ET-LT15FG1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
View Details