Pulse Electronics Corporation RF Antennas GPSCW3E8003

Description
851MHz, 1.575GHz GPS Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi SMA Direct Mount
Datasheet
Description
851MHz, 1.575GHz GPS Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi SMA Direct Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSCW3E8003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSCW3E8003
RF Antennas GPSCW3E8003
851MHz, 1.575GHz GPS Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi SMA Direct Mount

851MHz, 1.575GHz GPS Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi SMA Direct Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPSCW3E8003
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
GSM & GPRS Antennas - 228164 - RS Components, Ltd.
Specs
Applications Basestation
Gain 2 dB
Form Factor / Mounting Internal
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details