Pulse Electronics Corporation RF Antennas GPSCPMM00

Description
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Magnetic
Description
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Magnetic
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number GPSCPMM00, operates across multiple frequency bands including 892MHz, 1.575GHz, and 1.94GHz. It is designed for GPS applications and supports a frequency range of 824MHz to 960MHz and 1.71GHz to 2.17GHz. The antenna features a gain of 2dBi to 5dBi, making it suitable for various RF communication needs. It is equipped with an SMA connector and is magnetic, allowing for easy mounting on metal surfaces. This antenna is ideal for projects requiring reliable GPS signal reception in the specified frequency ranges.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number GPSCPMM00, operates across multiple frequency bands including 892MHz, 1.575GHz, and 1.94GHz. It is designed for GPS applications and supports a frequency range of 824MHz to 960MHz and 1.71GHz to 2.17GHz. The antenna features a gain of 2dBi to 5dBi, making it suitable for various RF communication needs. It is equipped with an SMA connector and is magnetic, allowing for easy mounting on metal surfaces. This antenna is ideal for projects requiring reliable GPS signal reception in the specified frequency ranges.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSCPMM00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSCPMM00
RF Antennas GPSCPMM00
892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Magnetic

892MHz, 1.575GHz, 1.94GHz GPS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 5dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPSCPMM00
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
925MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-9255RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers