Pulse Electronics Corporation Rf Antenna GPSCP02

Description
ANTENNA BLK TRIBAND PIFA EXT MNT Product overview: GPSCP02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSCP02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA BLK TRIBAND PIFA EXT MNT Product overview: GPSCP02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSCP02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-GPSCP02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-GPSCP02
Rf Antenna 875-GPSCP02
ANTENNA BLK TRIBAND PIFA EXT MNT Product overview: GPSCP02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSCP02 can be used for catalog matching and distributor lookup.

ANTENNA BLK TRIBAND PIFA EXT MNT Product overview: GPSCP02 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSCP02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSCP02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSCP02
RF Antennas GPSCP02
892MHz, 1.575GHz, 1.94GHz GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.71GHz 2dBi, 5dBi, 26dBi SMA

892MHz, 1.575GHz, 1.94GHz GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.71GHz 2dBi, 5dBi, 26dBi SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-GPSCP02 GPSCP02
Product Name Rf Antenna RF Antennas
Applications RF Testing GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details