Pulse Electronics Corporation RF Antennas GPS0010

Description
1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2588-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2588-ND
RF Antennas 553-2588-ND
1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive

1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-GPS0010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GPS0010
1.575GHZ Rf Antenna 875-GPS0010
RF ANT 1.575GHZ DOME SMA ML ADH Product overview: GPS0010 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPS0010 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ DOME SMA ML ADH Product overview: GPS0010 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPS0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gps Antenna, Rhcp, 1.5754Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas - 60AC2986 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, Rhcp, 1.5754Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas
60AC2986
Gps Antenna, Rhcp, 1.5754Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas 60AC2986
GPS ANTENNA, RHCP, 1.5754GHZ, 5DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.5754GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:-RoHS Compliant: Yes

GPS ANTENNA, RHCP, 1.5754GHZ, 5DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.5754GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - GPS0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS0010
RF Antennas GPS0010
1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive

1.575GHz GPS Dome RF Antenna 5dBic SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-2588-ND 875-GPS0010 60AC2986 GPS0010
Product Name RF Antennas 1.575GHZ Rf Antenna Gps Antenna, Rhcp, 1.5754Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz ? to 1575.4 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details