Pulse Electronics Corporation RF Antennas GNSSL1L5182530

Description
ANTENNA GNSS MODULE 30DB LNA
Request a Quote Datasheet
Description
ANTENNA GNSS MODULE 30DB LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GNSSL1L5182530-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS MODULE 30DB LNA

ANTENNA GNSS MODULE 30DB LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-GNSSL1L5182530-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1189.0 to 1581.0 MHz
Gain 1.2 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers