Pulse Electronics Corporation RF Antennas GNSSL1L2L5182530

Description
ANTENNA GNSS MODULE 30DB LNA
Request a Quote Datasheet
Description
ANTENNA GNSS MODULE 30DB LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GNSSL1L2L5182530-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS MODULE 30DB LNA

ANTENNA GNSS MODULE 30DB LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-GNSSL1L2L5182530-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1176.0 to 1581.0 MHz
Gain 2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers