Pulse Electronics Corporation RF Antennas GNSSL125182530S

Description
ANTENNA GNSS ACTIVE PATCH
Request a Quote Datasheet
Description
ANTENNA GNSS ACTIVE PATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GNSSL125182530S-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS ACTIVE PATCH

ANTENNA GNSS ACTIVE PATCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-GNSSL125182530S-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IoT, IRNSS, M2M, NavIC, QZSS
Primary Frequency Range 1176.0 to 1581.0 MHz
Gain 28 to 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details