829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.444GHz, 2.6GHz, 5.539GHz 4G, Beidou, DSRC, Galileo, GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 698MHz ~ 2.7GHz 1dBi, 3dBi, 4.1dBi, 4.5dBi, 5.9dBi, 30dBi SMA Male Panel Mount
ANTENNA ROOF MOUNT GNSS/GSM/WI Product overview: GNSSDM700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSDM700/5800SS
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.444GHz, 2.6GHz, 5.539GHz 4G, Beidou, DSRC, Galileo, GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 698MHz ~ 2.7GHz 1dBi, 3dBi, 4.1dBi, 4.5dBi, 5.9dBi, 30dBi SMA Male Panel Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | GNSSDM700/5800SSS-ND | 875-GNSSDM700/5800SSS | GNSSDM700/5800SSS |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 4G, Beidou, DSRC, Galileo, GLONASS, GNSS, GPS, Wi-Fi | RF Testing | 4G, Beidou, DSRC, Galileo, GLONASS, GNSS, GPS, Wi-Fi |
| Primary Frequency Range | 829.0 to 5539.0 MHz | 698.0 to 2700.0 MHz | |
| Gain | 1 to 30 dB | ||
| VSWR | 2 to 2.5 :1 |