Pulse Electronics Corporation Rf Antenna GNSSDM700/2500FFS

Description
GPS LTE DIRECT MOUNT 698-960 / Product overview: GNSSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSDM700/2500FF S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS LTE DIRECT MOUNT 698-960 / Product overview: GNSSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSDM700/2500FF S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS LTE DIRECT MOUNT 698-960 / Product overview: GNSSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSDM700/2500FF S can be used for catalog matching and distributor lookup.

GPS LTE DIRECT MOUNT 698-960 / Product overview: GNSSDM700/2500FFS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSDM700/2500FFS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GNSSDM700/2500FFS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.393GHz, 2.55GHz General Purpose Dome RF Antenna 698MHz ~ 2.7GHz 1dBi, 3dBi, 4.1dBi, 4.5dBi, 30dBi SMA Male (1), FME Female (1) Roof Mount

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.393GHz, 2.55GHz General Purpose Dome RF Antenna 698MHz ~ 2.7GHz 1dBi, 3dBi, 4.1dBi, 4.5dBi, 30dBi SMA Male (1), FME Female (1) Roof Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-GNSSDM700/2500FFS GNSSDM700/2500FFS
Product Name Rf Antenna RF Antennas
Applications RF Testing General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details