Pulse Electronics Corporation RF Antennas GNSSCGMSMA

Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive
Request a Quote Datasheet
Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GNSSCGMSMA-ND - DigiKey
Thief River Falls, MN, United States
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive

Buy Now Datasheet
Rf Antenna - 875-GNSSCGMSMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-GNSSCGMSMA
Rf Antenna 875-GNSSCGMSMA
ANT ACTIVE GNSS ADH MNT 5M SMA Product overview: GNSSCGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSCGMSMA can be used for catalog matching and distributor lookup.

ANT ACTIVE GNSS ADH MNT 5M SMA Product overview: GNSSCGMSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GNSSCGMSMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GNSSCGMSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GNSSCGMSMA
RF Antennas GNSSCGMSMA
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.559GHz ~ 1.61GHz -2dBi, -1.5dBi, -2.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-GNSSCGMSMA-ND 875-GNSSCGMSMA GNSSCGMSMA
Product Name RF Antennas Rf Antenna RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS RF Testing Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1584.5 MHz 1559.0 to 1610.0 MHz
Gain -2.5 to -1.5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details