Pulse Electronics Corporation RF Antennas FB3825

Description
860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic
Request a Quote Datasheet
Description
860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-FB3825-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-FB3825-ND
RF Antennas 553-FB3825-ND
860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic

860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet
896 MHZ Rf Antenna - 875-FB3825 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
896 MHZ Rf Antenna
875-FB3825
896 MHZ Rf Antenna 875-FB3825
ANTENNA BLADE BS 3DB 824-896 MHZ Product overview: FB3825 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3825 can be used for catalog matching and distributor lookup.

ANTENNA BLADE BS 3DB 824-896 MHZ Product overview: FB3825 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3825 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - FB3825 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FB3825
RF Antennas FB3825
860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic

860MHz Whip, Straight RF Antenna 824MHz ~ 896MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-FB3825-ND 875-FB3825 FB3825
Product Name RF Antennas 896 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details