Pulse Electronics Corporation 866 MHZ Rf Antenna FB3800

Description
ANTENNA BLADE BS 3DB 806-866 MHZ Product overview: FB3800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA BLADE BS 3DB 806-866 MHZ Product overview: FB3800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
866 MHZ Rf Antenna - 875-FB3800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
866 MHZ Rf Antenna
875-FB3800
866 MHZ Rf Antenna 875-FB3800
ANTENNA BLADE BS 3DB 806-866 MHZ Product overview: FB3800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3800 can be used for catalog matching and distributor lookup.

ANTENNA BLADE BS 3DB 806-866 MHZ Product overview: FB3800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB3800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-FB3800-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-FB3800-ND
RF Antennas 553-FB3800-ND
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet
RF Antennas - FB3800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FB3800
RF Antennas FB3800
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-FB3800 553-FB3800-ND FB3800
Product Name 866 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details