Pulse Electronics Corporation 960 MHZ Rf Antenna FB35T900

Description
ANTENNA WHIP 5DB 890-960 MHZ Product overview: FB35T900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA WHIP 5DB 890-960 MHZ Product overview: FB35T900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
960 MHZ Rf Antenna - 875-FB35T900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960 MHZ Rf Antenna
875-FB35T900
960 MHZ Rf Antenna 875-FB35T900
ANTENNA WHIP 5DB 890-960 MHZ Product overview: FB35T900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T900 can be used for catalog matching and distributor lookup.

ANTENNA WHIP 5DB 890-960 MHZ Product overview: FB35T900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-FB35T900-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-FB35T900-ND
RF Antennas 553-FB35T900-ND
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi N Type Female Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi N Type Female Magnetic

Buy Now Datasheet
RF Antennas - FB35T900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FB35T900
RF Antennas FB35T900
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi N Type Female Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi N Type Female Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-FB35T900 553-FB35T900-ND FB35T900
Product Name 960 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details