Pulse Electronics Corporation RF Antennas FB35T800

Description
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic
Request a Quote Datasheet
Description
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-FB35T800-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-FB35T800-ND
RF Antennas 553-FB35T800-ND
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet
866 MHZ Rf Antenna - 875-FB35T800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
866 MHZ Rf Antenna
875-FB35T800
866 MHZ Rf Antenna 875-FB35T800
ANTENNA BLADE BS 5DB 806-866 MHZ Product overview: FB35T800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T800 can be used for catalog matching and distributor lookup.

ANTENNA BLADE BS 5DB 806-866 MHZ Product overview: FB35T800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FB35T800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - FB35T800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FB35T800
RF Antennas FB35T800
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5.4dBi N Type Female Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-FB35T800-ND 875-FB35T800 FB35T800
Product Name RF Antennas 866 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details