Pulse Electronics Corporation Rf Antenna EF2405NMO

Description
ANTENNA WHIP ELEVATED FEED NMO Product overview: EF2405NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EF2405NMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA WHIP ELEVATED FEED NMO Product overview: EF2405NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EF2405NMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-EF2405NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-EF2405NMO
Rf Antenna 875-EF2405NMO
ANTENNA WHIP ELEVATED FEED NMO Product overview: EF2405NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EF2405NMO can be used for catalog matching and distributor lookup.

ANTENNA WHIP ELEVATED FEED NMO Product overview: EF2405NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EF2405NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-EF2405NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-EF2405NMO-ND
RF Antennas 553-EF2405NMO-ND
2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Magnetic

2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - EF2405NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EF2405NMO
RF Antennas EF2405NMO
2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Magnetic

2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-EF2405NMO 553-EF2405NMO-ND EF2405NMO
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE 4G, LTE
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 MHz
Technology Type Whip, Straight Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details