Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Mounting Feature: Normal, Standard - Top
Termination: Solder
DisplayPort, Mini Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
DisplayPort, Mini Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
DisplayPort, Mini Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 553-3756-6-ND | |
| Product Name | Connectors,Interconnects | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder |