Pulse Electronics Corporation SMD Electronic Connector E81M0-002-01-LT

Description
CONN SFP RCPT 20POS SLD R/A SMD Product overview: E81M0-002-01-LT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-E81M0-002-01-LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SFP RCPT 20POS SLD R/A SMD Product overview: E81M0-002-01-LT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-E81M0-002-01-LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
443-E81M0-002-01-LT
SMD Electronic Connector 443-E81M0-002-01-LT
CONN SFP RCPT 20POS SLD R/A SMD Product overview: E81M0-002-01-LT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-E81M0-002-01-LT can be used for catalog matching and distributor lookup.

CONN SFP RCPT 20POS SLD R/A SMD Product overview: E81M0-002-01-LT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-E81M0-002-01-LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 553-2275-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-2275-1-ND
Pluggable Connector Assemblies 553-2275-1-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 553-2275-6-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-2275-6-ND
Pluggable Connector Assemblies 553-2275-6-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 553-2275-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-2275-2-ND
Pluggable Connector Assemblies 553-2275-2-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - E81M0-002-01-LT - 803440-E81M0-002-01-LT - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - E81M0-002-01-LT
803440-E81M0-002-01-LT
Pluggable Connectors - E81M0-002-01-LT 803440-E81M0-002-01-LT
Manufacturer: Pulse Electronics Network Win Source Part Number: 803440-E81M0-002-01- LT Packaging: Reel Number of Positions: 20 Mounting Style: Surface Mount, Right Angle Features: Board Guide Connector Type: SFP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Connector Style: Receptacle Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 803440-E81M0-002-01-LT
Packaging: Reel
Number of Positions: 20
Mounting Style: Surface Mount, Right Angle
Features: Board Guide
Connector Type: SFP
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Connector Style: Receptacle
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Pluggable Connectors - E81M0-002-01-LT - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
E81M0-002-01-LT
Pluggable Connectors E81M0-002-01-LT
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - E81M0-002-01-LT - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
E81M0-002-01-LT
Pluggable Connector Assemblies E81M0-002-01-LT
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
E81M0-002-01-LT
Connectors >> Card Edge Connectors E81M0-002-01-LT
- Card Edge Connectors ROHS

- Card Edge Connectors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-E81M0-002-01-LT 553-2275-1-ND 803440-E81M0-002-01-LT E81M0-002-01-LT E81M0-002-01-LT E81M0-002-01-LT
Product Name SMD Electronic Connector Pluggable Connector Assemblies Pluggable Connectors - E81M0-002-01-LT Pluggable Connectors Pluggable Connector Assemblies Connectors >> Card Edge Connectors
Termination Solder Solder Solder
Voltage Rating 30 volts
Current Rating 0.5 amps
Connector Type SFP Card Edge Connector
Unlock Full Specs
to access all available technical data