Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
Win Source Part Number: 1285030-E8199-030-01
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,540
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Blue
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 80°C
Shell/Shielding Material: Steel
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 553-2263,E8199-030-0
Product Status: Obsolete
USB Connectors USB3.0 TypeB Rec SuperSpeed 9P RA
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E8199-030-01 | 553-2263-ND | 1285030-E8199-030-01 | E8199-030-01 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB Connectors |
| Connector Type | USB | USB | USB | |
| Mounting | THT | Through Hole, Right Angle | Through Hole, Right Angle | |
| Category | USB | |||
| Gender | Female / Jack |