Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors USB TYPE-A THT SIDE ENTRY
| Pulse Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | E8144-A01321-L | 553-E8144-A01321-L-ND | E8144-A01321-L |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Connector Type | USB | USB | |
| Mounting | THT | Through Hole, Right Angle | |
| Category | USB | ||
| Gender | Female / Jack |