Pulse Electronics Corporation USB Connectors E8124-011-01

Description
Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.
Datasheet
Description
Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - E8124-011-01 - Pulse Electronics Corporation
San Diego, CA, USA
USB Connectors
E8124-011-01
USB Connectors E8124-011-01
Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.

Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
E8124-011-01
USB Connectors E8124-011-01
USB Connectors USB 3.1 TYPE C 10G Mid Mount

USB Connectors USB 3.1 TYPE C 10G Mid Mount

Buy Now Datasheet
Usb Conn, 3.1 Type C, Rcpt, 10G, Tht/smt; Usb Connector Type Pulse Electronics - 60AC3077 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 10G, Tht/smt; Usb Connector Type Pulse Electronics
60AC3077
Usb Conn, 3.1 Type C, Rcpt, 10G, Tht/smt; Usb Connector Type Pulse Electronics 60AC3077
USB CONN, 3.1 TYPE C, RCPT, 10G, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 10G, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E8124-011-01 E8124-011-01 60AC3077
Product Name USB Connectors USB Connectors Usb Conn, 3.1 Type C, Rcpt, 10G, Tht/smt; Usb Connector Type Pulse Electronics
Connector Type USB USB USB
Mounting SMT+THT Panel Surface Mount, Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data