Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries.
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB Connectors USB 3.1 TYPE C 5G Mid Mount
USB CONN, 3.1 TYPE C, RCPT, 5G, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Position
| Pulse Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E8124-010-01 | 553-3193-1-ND | E8124-010-01 | 60AC3076 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 5G, Tht/smt; Usb Connector Type Pulse Electronics |
| Connector Type | USB | USB | USB | |
| Mounting | SMT+THT | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Panel | Surface Mount, Through Hole Mount |
| Category | USB | |||
| Gender | Female / Jack | Female / Jack |