RJ45 Connectors w/o Magnetics
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3
Manufacturer: Pulse Electronics Network
Win Source Part Number: 753018-E6588-52L184-
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Modular Connectors / Ethernet Connectors Side Entry Connector S-PIN NPB
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E6588-52L184-L | 553-2265-ND | 753018-E6588-52L184-L | E6588-52L184-L |
| Product Name | RJ45 Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors - E6588-52L184-L | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | THT | Through Hole | Through Hole | Mounting Peg |
| Category | Modular Connector and RJ Connector | |||
| Termination | Solder | Through Hole |