Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986566-E6003T
Packaging: Tape & Reel
Inductance: 10 µH
Height: 3.81 mm
Categories: OEM Parts(C-E)
DC Resistance (DCR): 200 mΩ
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Depth: 6.1 mm
Max DC Current: 100 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986566-E6003T |
| Product Name | OEM Parts - OEM Parts (C - E) - E6003T |