Pulse Electronics Corporation RJ45 Connector E5J88-14LJ24-L

Description
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
Request a Quote Datasheet
Description
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connector - E5J88-14LJ24-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ45 Connector
E5J88-14LJ24-L
RJ45 Connector E5J88-14LJ24-L
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options

RJ45 Connectors w/o Magnetics

  • Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile
  • CAT3 to CAT5e Connectors Available
  • With & Without LEDs
  • With & Without Shields
  • Extended Temperature -40°C to +85°C
  • THT, Pin-In-Paste & SMT Options
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
366-E5J88-14LJ24-L
Electronic Connector 366-E5J88-14LJ24-L
CONN MOD JACK 8P8C R/A SHIELDED Product overview: E5J88-14LJ24-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5J88-14LJ24-L can be used for catalog matching and distributor lookup.

CONN MOD JACK 8P8C R/A SHIELDED Product overview: E5J88-14LJ24-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5J88-14LJ24-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1352697-E5J88-14LJ24-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1352697-E5J88-14LJ24-L
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1352697-E5J88-14LJ24-L
Win Source Part Number: 1352697-E5J88-14LJ24 -L Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tray Product Status: Active Features: Board Lock Mounting Type: Through Hole HTSUS: 8536.69.4040 Ratings: Cat3 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material: Polyamide (PA FR52), Nylon FR52 Number of Ports: 1 LED Color: Yellow - Green Tab Direction: Up

Win Source Part Number: 1352697-E5J88-14LJ24-L
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tray
Product Status: Active
Features: Board Lock
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Ratings: Cat3
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Polyamide (PA FR52), Nylon FR52
Number of Ports: 1
LED Color: Yellow - Green
Tab Direction: Up

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 553-3876-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
553-3876-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 553-3876-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3

Buy Now Datasheet
Modular Connector Jacks - E5J88-14LJ24-L - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
E5J88-14LJ24-L
Modular Connector Jacks E5J88-14LJ24-L
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - E5J88-14LJ24-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5J88-14LJ24-L
Modular Connectors / Ethernet Connectors E5J88-14LJ24-L
Modular Connectors / Ethernet Connectors RJ45 SIDE ENTRY UP THT

Modular Connectors / Ethernet Connectors RJ45 SIDE ENTRY UP THT

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number E5J88-14LJ24-L 366-E5J88-14LJ24-L 1352697-E5J88-14LJ24-L 553-3876-ND E5J88-14LJ24-L E5J88-14LJ24-L
Product Name RJ45 Connector Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting THT Through Hole Through Hole Through Hole
Termination Solder Solder Solder
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data