Pulse Electronics Corporation RJ45 Connector E5J88-14L0D2-L

Description
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
Request a Quote Datasheet
Description
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connector - E5J88-14L0D2-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ45 Connector
E5J88-14L0D2-L
RJ45 Connector E5J88-14L0D2-L
RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options

RJ45 Connectors w/o Magnetics

  • Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile
  • CAT3 to CAT5e Connectors Available
  • With & Without LEDs
  • With & Without Shields
  • Extended Temperature -40°C to +85°C
  • THT, Pin-In-Paste & SMT Options
Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1068279-E5J88-14L0D2-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1068279-E5J88-14L0D2-L
Connectors, Interconnects - Modular Connectors - Jacks 1068279-E5J88-14L0D2-L
Win Source Part Number: 1068279-E5J88-14L0D2 -L Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00µin (0.152µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 2,100 Ratings: Cat3 LED Color: Yellow - Green Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 39-00-0039; 5520257-2; 205205-2; 39-00-0060; 43030-0009; 3-770522-1; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -E5J88-14L0D2-L,1840 -1225,E5J88-14L0D2-L -ND

Win Source Part Number: 1068279-E5J88-14L0D2-L
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 2,100
Ratings: Cat3
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 39-00-0039; 5520257-2; 205205-2; 39-00-0060; 43030-0009; 3-770522-1;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: -E5J88-14L0D2-L,1840-1225,E5J88-14L0D2-L-ND

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - E5J88-14L0D2-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5J88-14L0D2-L
Modular Connectors / Ethernet Connectors E5J88-14L0D2-L
Modular Connectors / Ethernet Connectors RJ45 SIDE ENTRY UP THT

Modular Connectors / Ethernet Connectors RJ45 SIDE ENTRY UP THT

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E5J88-14L0D2-L 1068279-E5J88-14L0D2-L E5J88-14L0D2-L
Product Name RJ45 Connector Connectors, Interconnects - Modular Connectors - Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details