Pulse Electronics Corporation Modular Connectors - E5A66-40A0B4-L E5A66-40A0B4-L

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 766810-E5A66-40A0B4- L Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Family Name: E5A66 Categories: Connectors, Interconnects Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 766810-E5A66-40A0B4- L Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Family Name: E5A66 Categories: Connectors, Interconnects Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - E5A66-40A0B4-L - 766810-E5A66-40A0B4-L - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - E5A66-40A0B4-L
766810-E5A66-40A0B4-L
Modular Connectors - E5A66-40A0B4-L 766810-E5A66-40A0B4-L
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 766810-E5A66-40A0B4- L Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Family Name: E5A66 Categories: Connectors, Interconnects Introduction Date: March 22, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 766810-E5A66-40A0B4-L
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 2
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Family Name: E5A66
Categories: Connectors, Interconnects
Introduction Date: March 22, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766810-E5A66-40A0B4-L
Product Name Modular Connectors - E5A66-40A0B4-L
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details