Pulse Electronics Corporation RJ14 Connector E5964-00P045-L

Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet
Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ14 Connector - E5964-00P045-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ14 Connector
E5964-00P045-L
RJ14 Connector E5964-00P045-L
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options

Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems.
Standard Features:

  • CAT3
  • Top & Side-Entry PCB Mount Options Available
  • Gold 6 U" Contact Mating Area Plating
  • RoHS Compliant
  • Extended Temperature -40°C to +85°C
  • Thru-Hole & SMT Options
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 553-E5964-00P045-L-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
553-E5964-00P045-L-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 553-E5964-00P045-L-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - E5964-00P045-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5964-00P045-L
Modular Connectors / Ethernet Connectors E5964-00P045-L
Modular Connectors / Ethernet Connectors RJ14 6P4C

Modular Connectors / Ethernet Connectors RJ14 6P4C

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number E5964-00P045-L 553-E5964-00P045-L-ND E5964-00P045-L
Product Name RJ14 Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104344-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Mounting Through Hole
View Details