Pulse Electronics Corporation Electronic Connector E5908-57A132-L

Description
CONN MOD JACK R/A 8P8C SHIELDED Product overview: E5908-57A132-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5908-57A132-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MOD JACK R/A 8P8C SHIELDED Product overview: E5908-57A132-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5908-57A132-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
366-E5908-57A132-L
Electronic Connector 366-E5908-57A132-L
CONN MOD JACK R/A 8P8C SHIELDED Product overview: E5908-57A132-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5908-57A132-L can be used for catalog matching and distributor lookup.

CONN MOD JACK R/A 8P8C SHIELDED Product overview: E5908-57A132-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-E5908-57A132-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - E5908-57A132-L - 738022-E5908-57A132-L - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - E5908-57A132-L
738022-E5908-57A132-L
Modular Connectors - E5908-57A132-L 738022-E5908-57A132-L
Manufacturer: Pulse Electronics Network Win Source Part Number: 738022-E5908-57A132- L Packaging: Tray Mounting Style: Through Hole Features: Board Lock Connector Type: Jack Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00μin (0.152μm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Orientation: 90° Angle (Right) Number of Ports: 4 LED Color: Does Not Contain LED Tab Direction: Up and Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 738022-E5908-57A132-L
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00μin (0.152μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Orientation: 90° Angle (Right)
Number of Ports: 4
LED Color: Does Not Contain LED
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 366-E5908-57A132-L 738022-E5908-57A132-L
Product Name Electronic Connector Modular Connectors - E5908-57A132-L
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details