Pulse Electronics Corporation Modular Connectors - E5584-20A512-L E5584-20A512-L

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1010354-E5584-20A512 -L Packaging: Tray Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6μin (0.152μm) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 Mounting: Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p4c Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1010354-E5584-20A512 -L Packaging: Tray Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6μin (0.152μm) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 Mounting: Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p4c Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - E5584-20A512-L - 1010354-E5584-20A512-L - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - E5584-20A512-L
1010354-E5584-20A512-L
Modular Connectors - E5584-20A512-L 1010354-E5584-20A512-L
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1010354-E5584-20A512 -L Packaging: Tray Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6μin (0.152μm) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Orientation: 90° Angle (Right) Number of Ports: 2 Mounting: Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p4c Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1010354-E5584-20A512-L
Packaging: Tray
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6μin (0.152μm)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 2
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p4c
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1010354-E5584-20A512-L
Product Name Modular Connectors - E5584-20A512-L
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details