Pulse Electronics Corporation RJ25 Connector E5566-Q0LK22-L

Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet
Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connector - E5566-Q0LK22-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ25 Connector
E5566-Q0LK22-L
RJ25 Connector E5566-Q0LK22-L
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options

Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems.
Standard Features:

  • CAT3
  • Top & Side-Entry PCB Mount Options Available
  • Gold 6 U" Contact Mating Area Plating
  • RoHS Compliant
  • Extended Temperature -40°C to +85°C
  • Thru-Hole & SMT Options
Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Orientation: Horizontal

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Number of Ports: 1(Port)
Number of Rows: 2
Orientation: Horizontal

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 553-2258-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
553-2258-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 553-2258-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - E5566-Q0LK22-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5566-Q0LK22-L
Modular Connectors / Ethernet Connectors E5566-Q0LK22-L
Modular Connectors / Ethernet Connectors RJ25 6P6C SIDE ENTRY

Modular Connectors / Ethernet Connectors RJ25 6P6C SIDE ENTRY

Buy Now Datasheet
Modular Connector Jacks - E5566-Q0LK22-L - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
E5566-Q0LK22-L
Modular Connector Jacks E5566-Q0LK22-L
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number E5566-Q0LK22-L 553-2258-ND E5566-Q0LK22-L E5566-Q0LK22-L
Product Name RJ25 Connector Connectors,Interconnects Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connector Jacks
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data