Pulse Electronics Corporation RJ14 Connector E5564-20AUM2-L

Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Datasheet
Description
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ14 Connector - E5564-20AUM2-L - Pulse Electronics Corporation
San Diego, CA, USA
RJ14 Connector
E5564-20AUM2-L
RJ14 Connector E5564-20AUM2-L
Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems. Standard Features: CAT3 Top & Side-Entry PCB Mount Options Available Gold 6 U" Contact Mating Area Plating RoHS Compliant Extended Temperature -40°C to +85°C Thru-Hole & SMT Options

Our high-quality RJ11, RJ14, RJ22 & RJ25 connector products are the ideal components for telecom applications like standard telephone systems, modems, fax machines and VoIP systems.
Standard Features:

  • CAT3
  • Top & Side-Entry PCB Mount Options Available
  • Gold 6 U" Contact Mating Area Plating
  • RoHS Compliant
  • Extended Temperature -40°C to +85°C
  • Thru-Hole & SMT Options
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - E5564-20AUM2-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
E5564-20AUM2-L
Modular Connectors / Ethernet Connectors E5564-20AUM2-L
Modular Connectors / Ethernet Connectors RJ14 6P4C SIDE ENTRY

Modular Connectors / Ethernet Connectors RJ14 6P4C SIDE ENTRY

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number E5564-20AUM2-L E5564-20AUM2-L
Product Name RJ14 Connector Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details